High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection
Fast demagnetization of inductive loads
Reverse battery protection1)
Open drain diagnostic output
Open load detection in OFF-state
CMOS compatible input
Loss of ground and loss of Vbb protection
Electrostatic discharge (ESD) protection
Benefits
PWM capability up to 25kHz
High load current capability
High inrush current capability
High energy capability
Integrated protection functionality
Integrated diagnosis functionality
Potential Applications
Automotive Body & Convenience
Motor Control
Power Distribution
Relay Replacement
Fuse Replacement
Designers who used this product also designed with
IPD50N04S4-10 | Automotive MOSFET
BSS138N | Small signal/small power MOSFET
BSP613P | Small signal/small power MOSFET
BSS308PE | Small signal/small power MOSFET
BAS40-06 | Schottky Diodes
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
IPB65R310CFDA | Automotive MOSFET
BSL215C | Dual MOSFET
BAS140W | Schottky Diodes
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
TLE9255WSK | Automotive CAN transceivers
TLF35584QKVS1 | OPTIREG™ PMIC
TLE4252D | OPTIREG™ linear voltage regulators (LDO)
TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
IPD60N10S4L-12 | Automotive MOSFET
IPB50N10S3L-16 | Automotive MOSFET
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO)
BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch
IPD50N04S4-10 | Automotive MOSFET
BSS138N | Small signal/small power MOSFET
BSP613P | Small signal/small power MOSFET
BSS308PE | Small signal/small power MOSFET
BAS40-06 | Schottky Diodes
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
IPB65R310CFDA | Automotive MOSFET
BSL215C | Dual MOSFET
1 2 3 4 5
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
- Overload protection
- Current limitation
- Short circuit protection
- Thermal shutdown
- Overvoltage protection
- Fast demagnetization of inductive loads
- Reverse battery protection1)
- Open drain diagnostic output
- Open load detection in OFF-state
- CMOS compatible input
- Loss of ground and loss of Vbb protection
- Electrostatic discharge (ESD) protection
Benefits
- PWM capability up to 25kHz
- High load current capability
- High inrush current capability
- High energy capability
- Integrated protection functionality
- Integrated diagnosis functionality
Potential Applications
- Automotive Body & Convenience
- Motor Control
- Power Distribution
- Relay Replacement
- Fuse Replacement
Designers who used this product also designed with
- IPD50N04S4-10 |
Automotive MOSFET
- BSS138N |
Small signal/small power MOSFET
- BSP613P |
Small signal/small power MOSFET
- BSS308PE |
Small signal/small power MOSFET
- BAS40-06 |
Schottky Diodes
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- IPB65R310CFDA |
Automotive MOSFET
- BSL215C |
Dual MOSFET
- BAS140W |
Schottky Diodes
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- TLE9255WSK |
Automotive CAN transceivers
- TLF35584QKVS1 |
OPTIREG™ PMIC
- TLE4252D |
OPTIREG™ linear voltage regulators (LDO)
- TLS710B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- IPD60N10S4L-12 |
Automotive MOSFET
- IPB50N10S3L-16 |
Automotive MOSFET
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- TLS115B0EJ |
OPTIREG™ linear voltage regulators (LDO)
- BTS4175SGA |
Classic PROFET™ 24V | automotive smart high-side switch
- IPD50N04S4-10 |
Automotive MOSFET
- BSS138N |
Small signal/small power MOSFET
- BSP613P |
Small signal/small power MOSFET
- BSS308PE |
Small signal/small power MOSFET
- BAS40-06 |
Schottky Diodes
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- IPB65R310CFDA |
Automotive MOSFET
- BSL215C |
Dual MOSFET
1
2
3
4
5