The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed< to drive lamps up to 1 * P21W, as well as LEDs in the harsh automotive environment.
Summary of Features
One channel device
Very low stand-by current
3.3 V and 5 V compatible logic inputs
Electrostatic discharge protection (ESD)
Optimized electromagnetic compatibility
Logic ground independent from load ground
Very low power DMOS leakage current in OFF state
Green product (RoHS compliant)
AEC qualified
Applications
Automotive body control module (BCM)
Automotive high-voltage battery management system (BMS)
Diesel direct injection
Domain controller for ADAS and autonomous driving
HVAC control module
Designers who used this product also designed with
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BTS3035TF | HITFET™ + 12V | automotive low-side switch
SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BSS806N | Small signal/small power MOSFET
BSP315P | Small signal/small power MOSFET
IPD90P04P4L-04 | Automotive MOSFET
BSL215C | Dual MOSFET
BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
TLE75008-ESD | Multichannel SPI switches and controllers
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
BSS314PE | Small signal/small power MOSFET
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BTS3035TF | HITFET™ + 12V | automotive low-side switch
SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BSS806N | Small signal/small power MOSFET
BSP315P | Small signal/small power MOSFET
IPD90P04P4L-04 | Automotive MOSFET
BSL215C | Dual MOSFET
1 2 3 4
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed< to drive lamps up to 1 * P21W, as well as LEDs in the harsh automotive environment.
Summary of Features
- One channel device
- Very low stand-by current
- 3.3 V and 5 V compatible logic inputs
- Electrostatic discharge protection (ESD)
- Optimized electromagnetic compatibility
- Logic ground independent from load ground
- Very low power DMOS leakage current in OFF state
- Green product (RoHS compliant)
- AEC qualified
Applications
- Automotive body control module (BCM)
- Automotive high-voltage battery management system (BMS)
- Diesel direct injection
- Domain controller for ADAS and autonomous driving
- HVAC control module
Designers who used this product also designed with
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BTS3035TF |
HITFET™ + 12V | automotive low-side switch
- SAK-TC297T-96F300N BC |
AURIX™ Family – TC29xT
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BSS806N |
Small signal/small power MOSFET
- BSP315P |
Small signal/small power MOSFET
- IPD90P04P4L-04 |
Automotive MOSFET
- BSL215C |
Dual MOSFET
- BTS3046SDR |
Classic HITFET™ 24V |automotive smart low-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BTS3118N |
Classic HITFET™ 12V | automotive smart low-side switches
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- TLE75008-ESD |
Multichannel SPI switches and controllers
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- BSS314PE |
Small signal/small power MOSFET
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BTS3035TF |
HITFET™ + 12V | automotive low-side switch
- SAK-TC297T-96F300N BC |
AURIX™ Family – TC29xT
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BSS806N |
Small signal/small power MOSFET
- BSP315P |
Small signal/small power MOSFET
- IPD90P04P4L-04 |
Automotive MOSFET
- BSL215C |
Dual MOSFET
1
2
3
4