The BTS3046SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions.
The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3046SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.
Summary of Features
Short circuit and over load protection
Thermal shutdown with latch behavior
ESD protection
Over voltage protection
Logic level input suitable for 5V and 3.3V
Analog driving possible
12V and 24V usability
Green Product (RoHS compliant)
AEC Qualified
Potential Applications
24V Applications
Applications
Automotive body control module (BCM)
Automotive high-voltage battery management system (BMS)
Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
BSS84P | Small signal/small power MOSFET
SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT
BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch
BSS806N | Small signal/small power MOSFET
BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch
IPD90P04P4L-04 | Automotive MOSFET
BSL215C | Dual MOSFET
BSP315P | Small signal/small power MOSFET
BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
BSS314PE | Small signal/small power MOSFET
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch
TLE9271QX V33 | OPTIREG™ DCDC SBC
BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
BSS84P | Small signal/small power MOSFET
SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT
BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch
BSS806N | Small signal/small power MOSFET
BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch
IPD90P04P4L-04 | Automotive MOSFET
BSL215C | Dual MOSFET
1 2 3 4 5
The BTS3046SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions.
The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3046SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.
Summary of Features
- Short circuit and over load protection
- Thermal shutdown with latch behavior
- ESD protection
- Over voltage protection
- Logic level input suitable for 5V and 3.3V
- Analog driving possible
- 12V and 24V usability
- Green Product (RoHS compliant)
- AEC Qualified
Potential Applications
Applications
- Automotive body control module (BCM)
- Automotive high-voltage battery management system (BMS)
- Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- BSS84P |
Small signal/small power MOSFET
- SAK-TC297T-96F300N BC |
AURIX™ Family – TC29xT
- BTT6100-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BSS806N |
Small signal/small power MOSFET
- BTS5090-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- IPD90P04P4L-04 |
Automotive MOSFET
- BSL215C |
Dual MOSFET
- BSP315P |
Small signal/small power MOSFET
- BTS5090-2EKA |
PROFET™ + 12V | automotive smart high-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BSS314PE |
Small signal/small power MOSFET
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BTT6050-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- TLE9271QX V33 |
OPTIREG™ DCDC SBC
- BTS5200-1ENA |
PROFET™ + 12V | automotive smart high-side switch
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- BSS84P |
Small signal/small power MOSFET
- SAK-TC297T-96F300N BC |
AURIX™ Family – TC29xT
- BTT6100-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- BSS806N |
Small signal/small power MOSFET
- BTS5090-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- IPD90P04P4L-04 |
Automotive MOSFET
- BSL215C |
Dual MOSFET
1
2
3
4
5