The BTT6080-1ERL, as part of the PROFET™ + 24 family, features an inbuilt adjustable overcurrent limitation for safeguarding sensitive loads and supply line wires from abnormal currents.
This 75 mΩ single-channel device is fitted for switching large capacitive loads. It comes in a TDSO-14 package and is footprint compatible with family members, offering protection and diagnostic functions for itself, attached loads and power net.
Summary of Features
RDS(on) of 75 mΩ (typical)
Up to 48 V operating voltage
1 channel
Adjustable Current limitation
Capacitive load switching
Self-protection & diagnosis
Analog current sense
Enhanced energy capability
Automotive qualified, AEC-Q100
PRO-SIL™ ISO 26262-ready
TDSO-14 package
Footprint compatible with PROFET™ + 24V
Benefits
Flexible current limit thresholds
Easy adjustment of overcurrent limit
Integrated wire protection - without µC
Protect load supply line wires
Protect sensitive input filters
Allows safe switching of big capacitors
No external pre-charge circuit
Prevents overdimensioning of the switch
Supporting evaluation acc. to ISO 26262
Potential Applications
Commercial, construction and agricultural vehicles (CAV)
Body control module for 24V commercial vehicles
Industrial automation
Replaces electromechanical relays, fuses and discrete circuits in 24 V power net
Access to ISO 26262-ready documentation
Please register for myinfineon.com with your company e-mail address
Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
The BTT6080-1ERL, as part of the PROFET™ + 24 family, features an inbuilt adjustable overcurrent limitation for safeguarding sensitive loads and supply line wires from abnormal currents.
This 75 mΩ single-channel device is fitted for switching large capacitive loads. It comes in a TDSO-14 package and is footprint compatible with family members, offering protection and diagnostic functions for itself, attached loads and power net.
Summary of Features
- RDS(on) of 75 mΩ (typical)
- Up to 48 V operating voltage
- 1 channel
- Adjustable Current limitation
- Capacitive load switching
- Self-protection & diagnosis
- Analog current sense
- Enhanced energy capability
- Automotive qualified, AEC-Q100
- PRO-SIL™ ISO 26262-ready
- TDSO-14 package
- Footprint compatible with PROFET™ + 24V
Benefits
- Flexible current limit thresholds
- Easy adjustment of overcurrent limit
- Integrated wire protection - without µC
- Protect load supply line wires
- Protect sensitive input filters
- Allows safe switching of big capacitors
- No external pre-charge circuit
- Prevents overdimensioning of the switch
- Supporting evaluation acc. to ISO 26262
Potential Applications
- Commercial, construction and agricultural vehicles (CAV)
- Body control module for 24V commercial vehicles
- Industrial automation
- Replaces electromechanical relays, fuses and discrete circuits in 24 V power net
Access to ISO 26262-ready documentation
- Please register for myinfineon.com with your company e-mail address
- Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal