Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ BTF3035EJ

Description
The BTF3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3035EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive instrument cluster Body electronics and power distribution Designers who used this product also designed with SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTF3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3035EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive instrument cluster Body electronics and power distribution Designers who used this product also designed with SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ - BTF3035EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ
BTF3035EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ BTF3035EJ
The BTF3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3035EJ is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Single channel device 3.3V and 5V compatible logic input PWM switching capability 20kHz for 10-90% duty cycle Electrostatic discharge protection (ESD) Adjustable switching speed Digital latch feedback signal Very low power DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and active freewheeling Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive instrument cluster Body electronics and power distribution Designers who used this product also designed with SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN7030-1EPA | MOTIX™ single half-bridge ICs for BDC motors BSL215C | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS50010-1LUA | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The BTF3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3035EJ is automotive qualified and is optimized for 12V automotive and industrial applications.


Summary of Features

  • Single channel device
  • 3.3V and 5V compatible logic input
  • PWM switching capability 20kHz for 10-90% duty cycle
  • Electrostatic discharge protection (ESD)
  • Adjustable switching speed
  • Digital latch feedback signal
  • Very low power DMOS leakage current in OFF state
  • DMOS turn on capability in inverse current situation
  • Green Product (RoHS compliant)

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Allows high inrush currents and active freewheeling

Applications

  • Automatic transmission hydraulic system
  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Automotive instrument cluster
  • Body electronics and power distribution

Designers who used this product also designed with


  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS138W |
    Small signal/small power MOSFET
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN7030-1EPA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BSL215C |
    Dual MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS50010-1LUA |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTF3035EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP - TLE6228GP - Infineon Technologies AG
Specs
tON 80000 ns
tOFF 90000 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS721L1 - BTS721L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details
2 suppliers