The single-channel high-side power switch BTG7016A-1EPW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire protection, and enhanced diagnostic capabilities. Its adjustable overcurrent protection threshold ensures fast failure isolation towards power supplies and the automatic idle mode reduces the current consumption to ~ 50 µA during parking.
Summary of Features
High-side switch with embedded protection
Sequential diagnosis for status readout
Selectable integrated I²t protection
Operating current < 60 µA during parking
IDL pin for microcontroller wake-up
Adjustable overcurrent protection threshold
Capacitive load switching mode
Reverse ON for reverse polarity
Inverse current condition capable
Benefits
Precise wire protection
Fast failure isolation to power supply
Precise application diagnostics
Dynamic load control during parking
Automatic Idle mode at ~ 50 µA
Fast, safe charging of big capacitors
pin and footprint compatibility
ISO 26262-compliant
Potential Applications
Replaces electromechanical relays, fuses and discrete circuits
Protection of wire harness and system supply
Main switch for ECU power supplies
Switch for active power supplies in key-off mode
Suitable for resistive, inductive and capacitive loads up to 6.8 A
Designers who used this product also designed with
BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
1 2 3 4
Access to ISO 26262-ready documentation
Please register for myinfineon.com with your company e-mail address
Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
The single-channel high-side power switch BTG7016A-1EPW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire protection, and enhanced diagnostic capabilities. Its adjustable overcurrent protection threshold ensures fast failure isolation towards power supplies and the automatic idle mode reduces the current consumption to ~ 50 µA during parking.
Summary of Features
- High-side switch with embedded protection
- Sequential diagnosis for status readout
- Selectable integrated I²t protection
- Operating current < 60 µA during parking
- IDL pin for microcontroller wake-up
- Adjustable overcurrent protection threshold
- Capacitive load switching mode
- Reverse ON for reverse polarity
- Inverse current condition capable
Benefits
- Precise wire protection
- Fast failure isolation to power supply
- Precise application diagnostics
- Dynamic load control during parking
- Automatic Idle mode at ~ 50 µA
- Fast, safe charging of big capacitors
- pin and footprint compatibility
- ISO 26262-compliant
Potential Applications
- Replaces electromechanical relays, fuses and discrete circuits
- Protection of wire harness and system supply
- Main switch for ECU power supplies
- Switch for active power supplies in key-off mode
- Suitable for resistive, inductive and capacitive loads up to 6.8 A
Designers who used this product also designed with
- BTS70015-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7002-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70012-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70020-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-4EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7120-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTN9970LV |
MOTIX™ single half-bridge ICs for BDC motors
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7006-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70015-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7002-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70012-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70020-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
1
2
3
4
Access to ISO 26262-ready documentation
- Please register for myinfineon.com with your company e-mail address
- Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal