The TLE75602-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions
It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).
Summary of Features
16-bit serial peripheral interface for control and diagnosis
Daisy Chain capability SPI also compatible with 8-bit SPI devices
2 CMOS compatible parallel input pins with Input Mapping functionality
Cranking capability down to VS = 3.0 V (supports LV124)
Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
Very low quiescent current (with usage of IDLE pin)
Limp Home mode (with usage of IDLE and IN pins)
Green Product (RoHS compliant)
AEC Qualified
Applications
Automotive body control module (BCM)
Diesel direct injection
Domain controller for ADAS and autonomous driving
HVAC control module
Multi-port fuel injection
Designers who used this product also designed with
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches
TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO)
BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLS4120D0EP V33 | OPTIREG™ switcher
TLE7258SJ | Automotive LIN transceivers
TLE9274QX | OPTIREG™ DCDC SBC
BTS3080EJ | HITFET™ + 12V | automotive low-side switch
SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX
BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC
BTS50080-1TEA | Classic PROFET™ 12V | automotive smart high-side switch
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE42644G | OPTIREG™ linear voltage regulators (LDO)
SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches
TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO)
BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLS4120D0EP V33 | OPTIREG™ switcher
TLE7258SJ | Automotive LIN transceivers
TLE9274QX | OPTIREG™ DCDC SBC
1 2 3 4 5
The TLE75602-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions
It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).
Summary of Features
- 16-bit serial peripheral interface for control and diagnosis
- Daisy Chain capability SPI also compatible with 8-bit SPI devices
- 2 CMOS compatible parallel input pins with Input Mapping functionality
- Cranking capability down to VS = 3.0 V (supports LV124)
- Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
- Very low quiescent current (with usage of IDLE pin)
- Limp Home mode (with usage of IDLE and IN pins)
- Green Product (RoHS compliant)
- AEC Qualified
Applications
- Automotive body control module (BCM)
- Diesel direct injection
- Domain controller for ADAS and autonomous driving
- HVAC control module
- Multi-port fuel injection
Designers who used this product also designed with
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS3160D |
Classic HITFET™ 12V | automotive smart low-side switches
- TLF80511TF V50 |
OPTIREG™ linear voltage regulators (LDO)
- BTS4300SGA |
Classic PROFET™ 12V | automotive smart high-side switch
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLS4120D0EP V33 |
OPTIREG™ switcher
- TLE7258SJ |
Automotive LIN transceivers
- TLE9274QX |
OPTIREG™ DCDC SBC
- BTS3080EJ |
HITFET™ + 12V | automotive low-side switch
- SAK-TC397XX-256F300S BD |
AURIX™ Family – TC39xXX
- BTS7030-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9278BQX |
OPTIREG™ Multi-CAN Power+ SBC
- BTS50080-1TEA |
Classic PROFET™ 12V | automotive smart high-side switch
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE42644G |
OPTIREG™ linear voltage regulators (LDO)
- SAL-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS3160D |
Classic HITFET™ 12V | automotive smart low-side switches
- TLF80511TF V50 |
OPTIREG™ linear voltage regulators (LDO)
- BTS4300SGA |
Classic PROFET™ 12V | automotive smart high-side switch
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLS4120D0EP V33 |
OPTIREG™ switcher
- TLE7258SJ |
Automotive LIN transceivers
- TLE9274QX |
OPTIREG™ DCDC SBC
1
2
3
4
5