Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPA BTS7120-2EPA

Description
The BTS7120-2EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications • Suitable for resistive, inductive and capacitive loads • Replaces electromechanical relays, fuses and discrete circuits • Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET TLE75008-ESD | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series TDA5235 | Wireless control receiver BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET TLE75008-ESD | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series 1 2 3 Applications Body electronics and power distribution Electric vehicle (EV) drivetrain system On-board charging (OBC) for electric vehicles
Request a Quote Datasheet
Description
The BTS7120-2EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications • Suitable for resistive, inductive and capacitive loads • Replaces electromechanical relays, fuses and discrete circuits • Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET TLE75008-ESD | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series TDA5235 | Wireless control receiver BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET TLE75008-ESD | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series 1 2 3 Applications Body electronics and power distribution Electric vehicle (EV) drivetrain system On-board charging (OBC) for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPA - BTS7120-2EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPA
BTS7120-2EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPA BTS7120-2EPA
The BTS7120-2EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications • Suitable for resistive, inductive and capacitive loads • Replaces electromechanical relays, fuses and discrete circuits • Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET TLE75008-ESD | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series TDA5235 | Wireless control receiver BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET TLE75008-ESD | Multichannel SPI switches and controllers BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series 1 2 3 Applications Body electronics and power distribution Electric vehicle (EV) drivetrain system On-board charging (OBC) for electric vehicles

The BTS7120-2EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFETTM+2 12V Family
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

• Suitable for resistive, inductive and capacitive loads
• Replaces electromechanical relays, fuses and discrete circuits
• Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent


Designers who used this product also designed with


  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • CYT4BFBCJDQ0BZEGS |
    TRAVEO™ T2G CYT4BF Series
  • TDA5235 |
    Wireless control receiver
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • CYT4BFBCJDQ0BZEGS |
    TRAVEO™ T2G CYT4BF Series

1
2
3

Applications

  • Body electronics and power distribution
  • Electric vehicle (EV) drivetrain system
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7120-2EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG7007A-1EPW - BTG7007A-1EPW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-14
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752T - ISP752T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers