The BTS70015-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors.
Summary of Features
Basic Features
High-Side Switch with Diagnosis and Embedded Protection
Part of PROFET™+2 12V Family
Capacitive Load Switching mode
Reverse ON for low power dissipation in Reverse Polarity
Switch ON capability while Inverse Current condition (Inverse ON)
Green Product (RoHS compliant)
Protection Features
Absolute and dynamic temperature limitation with controlled reactivation
Overcurrent protection (tripping) with Intelligent Latch
Undervoltage shutdown
Overvoltage protection with external components
Diagnostic Features
Proportional load current sense
Open Load in ON and OFF state
Short circuit to ground and battery
Product Validation
Qualified for automotive applications. Product validation according to AEC-Q100 Grade 1.
Potential Applications
Suitable for driving 27.6 A resistive, inductive and capacitive loads
Replaces electromechanical relays, fuses and discrete circuits
Suitable for driving glow plug, heating loads, DC motor and for power distribution
Applications
Automotive body control module (BCM)
Automotive primary power distribution unit
Automotive secondary power distribution unit
Body electronics and power distribution
Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors
BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch
2ED2410-EM | Automotive gate driver ICs
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors
BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch
2ED2410-EM | Automotive gate driver ICs
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
1 2
The BTS70015-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current peaks during switch on of capacitors.
Summary of Features
Basic Features
- High-Side Switch with Diagnosis and Embedded Protection
- Part of PROFET™+2 12V Family
- Capacitive Load Switching mode
- Reverse ON for low power dissipation in Reverse Polarity
- Switch ON capability while Inverse Current condition (Inverse ON)
- Green Product (RoHS compliant)
Protection Features
- Absolute and dynamic temperature limitation with controlled reactivation
- Overcurrent protection (tripping) with Intelligent Latch
- Undervoltage shutdown
- Overvoltage protection with external components
Diagnostic Features
- Proportional load current sense
- Open Load in ON and OFF state
- Short circuit to ground and battery
Product Validation
Qualified for automotive applications. Product validation according to AEC-Q100 Grade 1.
Potential Applications
- Suitable for driving 27.6 A resistive, inductive and capacitive loads
- Replaces electromechanical relays, fuses and discrete circuits
- Suitable for driving glow plug, heating loads, DC motor and for power
distribution
Applications
- Automotive body control module (BCM)
- Automotive primary power distribution unit
- Automotive secondary power distribution unit
- Body electronics and power distribution
- Domain controller for ADAS and autonomous driving
Designers who used this product also designed with
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- TLE92104-232QX |
MOTIX™ multi MOSFET gate driver ICs for BDC motors
- BTG7003A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTN9990LV |
MOTIX™ single half-bridge ICs for BDC motors
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTG70013A-1ESW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- 2ED2410-EM |
Automotive gate driver ICs
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- TLE92104-232QX |
MOTIX™ multi MOSFET gate driver ICs for BDC motors
- BTG7003A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTN9990LV |
MOTIX™ single half-bridge ICs for BDC motors
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTG70013A-1ESW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- 2ED2410-EM |
Automotive gate driver ICs
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
1
2