The BTS441TG is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Fit for 12V and 24V application
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection (including load dump)
Fast demagnetization of inductive loads
Reverse battery protection with external resistor
CMOS compatible input
Loss of ground and loss of Vbb protection
Electrostatic discharge (ESD) protection
Very low standby current
AEC qualified
Green product (RoHS compliant)
Benefits
Negative voltage clamped at output with inductive loads
Current limitation
Very low standby current
Thermal shutdown with restart
ESD-Protection
Potential Applications
Truck and Agriculture vehicle solutions (24V)
Power train / clutch transmission
Automotive Lighting
Body Control Module
Seat control
Decentralized Mirror Module
Decentralized Light Module
Start&Stop transmission
HEV Main Battery Pack
Infotainment System
Applications
Industrial
The BTS441TG is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
- Fit for 12V and 24V application
- Overload protection
- Current limitation
- Short circuit protection
- Thermal shutdown
- Overvoltage protection (including load dump)
- Fast demagnetization of inductive loads
- Reverse battery protection with external resistor
- CMOS compatible input
- Loss of ground and loss of Vbb protection
- Electrostatic discharge (ESD) protection
- Very low standby current
- AEC qualified
- Green product (RoHS compliant)
Benefits
- Negative voltage clamped at output with inductive loads
- Current limitation
- Very low standby current
- Thermal shutdown with restart
- ESD-Protection
Potential Applications
- Truck and Agriculture vehicle solutions (24V)
- Power train / clutch transmission
- Automotive Lighting
- Body Control Module
- Seat control
- Decentralized Mirror Module
- Decentralized Light Module
- Start&Stop transmission
- HEV Main Battery Pack
- Infotainment System
Applications