Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080TF BTS3080TF

Description
The BTS3080TF is a 80 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Windshield wiper system
Request a Quote Datasheet
Description
The BTS3080TF is a 80 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Windshield wiper system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080TF - BTS3080TF - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080TF
BTS3080TF
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080TF BTS3080TF
The BTS3080TF is a 80 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Windshield wiper system

The BTS3080TF is a 80 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080TF is automotive qualified and is optimized for 12 V automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions (see below)
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Windshield wiper system
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3080TF
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080TF
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products