DigiKey Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| 2SPEED STARTER 600VAC 18A NEMA | |
| 2SPEED STARTER 600VAC 27A NEMA + | |
| 2SPEED STARTER 600VAC 27A NEMA | |
| COMBO STARTER 240VAC 18A NEMA | |
| COMBO STARTER 240VAC 27A NEMA | |
| COMBO STARTER 600VAC 18A NEMA | |
| COMBO STARTER 600VAC 27A NEMA | |
| COMBO STARTER 600VAC 45A NEMA | |
| COMBO STARTER 600VAC 90A NEMA | |
| REVERSING STARTER 600VAC 135A NE | |
| REVERSING STARTER 600VAC 18A NEM | |
| REVERSING STARTER 600VAC 270A NE | |
| REVERSING STARTER 600VAC 27A NEM | |
| REVERSING STARTER 600VAC 27AMP N | |
| REVERSING STARTER 600VAC 45A NEM | |
| REVERSING STARTER 600VAC 90A NEM | |
| REVERSING STARTER 600VAC 90AMP N | |
| REVERSING STARTER 600VAC 9AMP NE | |
| STARTER 600VAC 270A NEMA SPECIAL | |
| STARTER 600VAC 27AMP NEMA +OPTIO | |
| STARTER 600VAC 540AMP NEMA +OPTI | |
| STARTER MOTOR CONTROL 1000VAC | |
| Supply Load |
| << Prev | Next >> |