DigiKey Datasheets for RF Power Detector ICs

RF Power Detector IC's. are chips that detect the presence and strength of an RF signals and provide a corresponding output.
RF Power Detector ICs: Learn more

Page: 1 2
Product Name Notes
"RF Detector IC AM 240MHz ~ 450MHz 20-LSSOP (0.173"", 4.40mm Width)"
"RF Detector IC AM, FM 240MHz ~ 450MHz 24-LSSOP (0.220"", 5.60mm Width)"
DETECTOR SMA JACK-SMA JACK 18GHZ
DETECTOR SMA PLUG-BNC JACK 26.5G
DETECTOR SMA PLUG-BNC JACK 2GHZ
DETECTOR SMA PLUG-SMA JACK 12.4G
DETECTOR SMA PLUG-SMA JACK 18.5G
DETECTOR SMA PLUG-SMA JACK 18GHZ
DETECTOR SMA PLUG-SMA JACK 26.5G
DETECTOR TYPE N PLUG-BNC JACK 18
DETECTOR: N-BNC 1-10GHZ HG NEGAT
DETECTOR: SMA BNC 1-18GHZ HG SEN
DETECTOR: SMA-BNC 1-18GHZ HG SEN
DETECTOR: SMA-PICOT 1-18GHZ HG S
DETECTOR: SMA-SMA 1-18GHZ HG SEN
DETECTOR: SMA-SUBC 1-18GHZ HG SE
PHASE SHF / SURF MT / ROHS
POWER DETECTOR / 1.85MM / ROHS
POWER DETECTOR / 2.92MM / ROHS
POWER DETECTOR / SMA / ROHS
POWER DETECTOR/ SMA/ ROHS MSL3
POWER DETECTOR/ SMA/ ROHS
RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
RF Detector IC General Purpose 850MHz ~ 950MHz
Tunnel Diode Zero Bias Detector,

<< Prev