AG3011-77C -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-77C
Description
ROHS COMPLIANT
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1A
Differential Angle: 15° Deg.
Size: L: 46.5mm (1.830in)
Dia:13.0mm (.512in)
Tilt Switch
-
Comus International
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ROHS COMPLIANT
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1A
Differential Angle: 15° Deg.
Size: L: 46.5mm (1.830in)
Dia:13.0mm (.512in)
Tilt Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-77C
ROHS COMPLIANT
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1A
Differential Angle: 15° Deg.
Size: L: 46.5mm (1.830in)
Dia:13.0mm (.512in)
Tilt Switch
- ROHS COMPLIANT
- Contact Resistance: 3 Ohms Max.
- Switching Voltage: 120 Vac Max.
- Switching Current: 1A
- Differential Angle: 15° Deg.
- Size: L: 46.5mm (1.830in)
- Dia:13.0mm (.512in)
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
Tilt Switches |
|
Product Number
|
AG3011-77C |
1835-1002-ND |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
Tilt Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
120 degrees
Number of Axes
1
View Details