Perfect for filling large drums, this 1/4" thick, heavy-duty funnel is molded in one piece. Top cylindrical section is 42.5cm OD x 13cm high (16-3/4" x 5") which includes a 2.54cm (1") wide top flange. Top ID: 36.3cm (14-1/4"). 45 cone is 11cm (4-1/2") high, 14cm (5-1/2") long stem tapers from 51mm (2") to 44mm (1-3/4") OD. Wall thickness: 6.35mm (1/4"). Overall height: 38cm (15"). Volume: 18 liters (4-3/4 gallon) or 1,098 cubic inches.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Funnels |
| Product Number | 78039 |
| Product Name | Scienceware Large Industrial Polyethylene Drum Funnel |