U.S. Plastic Corporation Nalgene Polypropylene Clear Griffin Low Form Beaker 76429

Description
Thermo Scientific Nalgene Beaker Variety Pack is a collection of seven beakers one each size: 50ml, 100ml, 150ml, 250ml, 400ml, 600ml, and 1000ml sizes included; Polypropylene copolymer material. For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read silk-screened graduations, plus catalog number, size code, resin code, maximum use temperature and "no flame'' symbol. With ribs for easy stacking. Not for use on a hot plate. Meet the ISO/DIS 7056 International Standards for Laboratory Plasticware Accuracy.
Description
Thermo Scientific Nalgene Beaker Variety Pack is a collection of seven beakers one each size: 50ml, 100ml, 150ml, 250ml, 400ml, 600ml, and 1000ml sizes included; Polypropylene copolymer material. For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read silk-screened graduations, plus catalog number, size code, resin code, maximum use temperature and "no flame'' symbol. With ribs for easy stacking. Not for use on a hot plate. Meet the ISO/DIS 7056 International Standards for Laboratory Plasticware Accuracy.

Suppliers

Company
Product
Description
Supplier Links
Nalgene Polypropylene Clear Griffin Low Form Beaker - 76429 - U.S. Plastic Corporation
Lima, OH, USA
Nalgene Polypropylene Clear Griffin Low Form Beaker
76429
Nalgene Polypropylene Clear Griffin Low Form Beaker 76429
Thermo Scientific Nalgene Beaker Variety Pack is a collection of seven beakers one each size: 50ml, 100ml, 150ml, 250ml, 400ml, 600ml, and 1000ml sizes included; Polypropylene copolymer material. For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read silk-screened graduations, plus catalog number, size code, resin code, maximum use temperature and "no flame'' symbol. With ribs for easy stacking. Not for use on a hot plate. Meet the ISO/DIS 7056 International Standards for Laboratory Plasticware Accuracy.

Thermo Scientific Nalgene Beaker Variety Pack is a collection of seven beakers one each size: 50ml, 100ml, 150ml, 250ml, 400ml, 600ml, and 1000ml sizes included; Polypropylene copolymer material. For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read silk-screened graduations, plus catalog number, size code, resin code, maximum use temperature and "no flame'' symbol. With ribs for easy stacking. Not for use on a hot plate. Meet the ISO/DIS 7056 International Standards for Laboratory Plasticware Accuracy.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Beakers
Product Number 76429
Product Name Nalgene Polypropylene Clear Griffin Low Form Beaker
Plastic Material Polyethylene (PE); Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Breakers -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
ptfe beaker 250ml -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details