DigiKey Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 70 79
Product Name Notes
AC DC Converters Output Input
AC/DC CONVERTER 12V 1200W
AC/DC CONVERTER 12V 120W
AC/DC CONVERTER 12V 175W
AC/DC CONVERTER 12V 238W
AC/DC CONVERTER 12V 550W
AC/DC CONVERTER 15V 1200W
AC/DC CONVERTER 15V 120W
AC/DC CONVERTER 15V 175W
AC/DC CONVERTER 15V 200W
AC/DC CONVERTER 15V 550W
AC/DC CONVERTER 19V 120W
AC/DC CONVERTER 24V 1200W
AC/DC CONVERTER 24V 120W
AC/DC CONVERTER 24V 180W
AC/DC CONVERTER 24V 270W
AC/DC CONVERTER 24V 550W
AC/DC CONVERTER 48V 120W
AC/DC CONVERTER 48V 180W
AC/DC CONVERTER 48V 270W
AC/DC CONVERTER 48V 550W
AC/DC CONVERTER 6X12V 650W
AC/DC CONVERTER 6X48V 1200W
Enclosed AC DC Converters 1 Output 12V 100A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 25A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 5V 5V 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 5V 36A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 14.6A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 25A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 3.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 3.3A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 30.6A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 5.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 6.4A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 850mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 11.7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 2.6A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 2.6A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 20A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 24.5A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 4.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 1.6A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 1.6A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 12.5A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 18.8A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 2.7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 3.2A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 3.5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 7.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 920mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 3.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 4.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 3.6A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 6.25A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 9.38A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5.1V 6A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5.1V 8A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 15A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 4.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 12V -12V 1.8A, 1.8A 90 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V 12V 4A, 2A 90 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V 12V 7A, 2.5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V 24V 7A, 2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 12V 5V -12V 6.5A, 13A, 650mA 90 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5.1V 12V -5V 3A, 2A, 350mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 12V -12V 4A, 2A, 200mA 90 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 12V -12V 7.5A, 2.2A, 650mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 12V -12V 7.5A, 2.5A, 650mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 15V -15V 4A, 1.6A, 200mA 90 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 15V -15V 7.5A, 2.2A, 650mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 15V -15V 7.5A, 2.2A, 850mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 1.5A, 700mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 3 Output 5V 3.3V 12V 13A, 13A, 650mA 90 ~ 264 VAC Input

<< Prev Next >>