DigiKey Datasheets for Pliers

Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more

Page: 1 2 3
Product Name Notes
"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.00"" (254.0mm)"
"Combination Pliers Flat Nose Partially Serrated 10.00"" (254.0mm)"
"Combination Pliers Flat Nose Partially Serrated 8.00"" (203.2mm)"
"Combination Pliers Flat Nose Serrated 7.87"" (200.0mm)"
"Combination Pliers Needle Nose Partially Serrated 8.35"" (212.0mm)"
"Locking Pliers Flat Nose Serrated 15.00"" (381.0mm)"
"Standard Pliers Bent Nose Serrated 6.30"" (160.0mm)"
"Standard Pliers Flat Nose Serrated 6.30"" (160.0mm)"
"Standard Pliers Long Nose Serrated 8.00"" (203.2mm)"
"Standard Pliers Needle Nose Serrated 13.00"" (330.2mm)"
Combination Pliers Assorted
Pliers Set Pliers Assorted Assorted

<< Prev