DigiKey Datasheets for Grounding Straps

Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground.
Grounding Straps: Learn more

Page: 1 2
Product Name Notes
"""GEM"" RUBY ADJUSTABLE WRIST STRA"
"12"" DOUBLE-ENDED GROUNDING STRAP"
"16"" DOUBLE-ENDED GROUNDING STRAP"
"20"" DOUBLE-ENDED GROUNDING STRAP"
"24"" DOUBLE-ENDED GROUNDING STRAP"
"4"" DOUBLE-ENDED GROUNDING STRAP,"
"8"" DOUBLE-ENDED GROUNDING STRAP,"
"GRD BRAID TUBE 0.24""DIA FOOT"
"GROUND BRAID FLAT 0.47"" X 0.5'"
"GROUND BRAID FLAT 0.5"" X 0.3'"
"GROUND BRAID FLAT 0.5"" X 0.5'"
"GROUND BRAID FLAT 0.5"" X 0.8'"
"GROUND BRAID FLAT 0.5"" X 1'"
"GROUND BRAID FLAT 0.5"" X 1.3'"
"GROUND BRAID FLAT 0.67"" X 0.5'"
"GROUND BRAID FLAT 1"" X 0.3'"
"GROUND BRAID FLAT 1"" X 0.5'"
"GROUND BRAID FLAT 1"" X 0.8'"
"GROUND BRAID FLAT 1"" X 1'"
"GROUND BRAID FLAT 1"" X 1.3'"
"GROUND BRAID FLAT 1.06"" X 0.7'"
"GROUND BRAID FLAT 1.3"" X 0.7'"
"GROUND BRAID TUBE 0.12""DIA METER"
"GROUND BRAID TUBE 0.12""DIA"
"GROUND BRAID TUBE 0.25""DIA X 2'"
"GROUND BRAID TUBE 0.25""DIAX0.4'"
"GROUND BRAID TUBE 0.25""DIAX0.9'"
"GROUND BRAID TUBE 0.25""DIAX1.5'"
"GROUND BRAID TUBE 0.31""DIA X 2'"
"GROUND BRAID TUBE 0.31""DIAX0.4'"
"GROUND BRAID TUBE 0.31""DIAX0.5'"
"GROUND BRAID TUBE 0.31""DIAX0.9'"
"GROUND BRAID TUBE 0.31""DIAX1.5'"
"GROUND BRAID TUBE 0.39""DIA"
"Tubular Ground Braid 0.062"" (1.57mm, 1/16"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.062"" (1.57mm, 1/16"") - Outer Dia X 250.0' (76.20m) 36 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 16.4' (5.00m) 38 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 164.0' (50.00m) 38 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 164.0' (50.00m)"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 3.3' (1.00m) 38 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 3.3' (1.00m)"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 32.8' (10.00m) 38 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 328.1' (100.00m) 36 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 328.1' (100.00m)"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X 82.0' (25.00m) 38 AWG"
"Tubular Ground Braid 0.118"" (3.00mm) - Inner Dia X Enter Number of Meters in Order Quantity 38 AWG"
"Tubular Ground Braid 0.125"" (3.18mm, 1/8"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.125"" (3.18mm, 1/8"") - Outer Dia X 25.0' (7.62m)"
"Tubular Ground Braid 0.125"" (3.18mm, 1/8"") - Outer Dia X 250.0' (76.20m) 36 AWG"
"Tubular Ground Braid 0.125"" (3.18mm, 1/8"") - Outer Dia X 250.0' (76.20m)"
"Tubular Ground Braid 0.156"" (3.96mm, 5/32"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.156"" (3.96mm, 5/32"") - Outer Dia X 250.0' (76.20m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X 16.4' (5.00m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X 164.0' (50.00m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X 3.3' (1.00m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X 328.1' (100.00m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X 82.0' (25.00m) 36 AWG"
"Tubular Ground Braid 0.157"" (4.00mm) - Inner Dia X Enter Number of Meters in Order Quantity 36 AWG"
"Tubular Ground Braid 0.196"" (5.00mm, 1/5"") - Inner Dia X 328.1' (100.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 16.4' (5.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 164.0' (50.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 164.0' (50.00m)"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 3.3' (1.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 3.3' (1.00m)"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 328.1' (100.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 328.1' (100.00m)"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 82.0' (25.00m) 36 AWG"
"Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X Enter Number of Meters in Order Quantity 36 AWG"
"Tubular Ground Braid 0.250"" (6.35mm, 1/4"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.250"" (6.35mm, 1/4"") - Outer Dia X 100.0' (30.48m)"
"Tubular Ground Braid 0.250"" (6.35mm, 1/4"") - Outer Dia X 25.0' (7.62m)"
"Tubular Ground Braid 0.250"" (6.35mm, 1/4"") - Outer Dia X 250.0' (76.20m) 36 AWG"
"Tubular Ground Braid 0.295"" (7.50mm) - Inner Dia X 16.4' (5.00m) 36 AWG"
"Tubular Ground Braid 0.295"" (7.50mm) - Inner Dia X 164.0' (50.00m) 36 AWG"
"Tubular Ground Braid 0.295"" (7.50mm) - Inner Dia X 3.3' (1.00m) 36 AWG"
"Tubular Ground Braid 0.295"" (7.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.295"" (7.50mm) - Inner Dia X 82.0' (25.00m) 36 AWG"
"Tubular Ground Braid 0.295"" (7.50mm) - Inner Dia X Enter Number of Meters in Order Quantity 36 AWG"
"Tubular Ground Braid 0.375"" (9.53mm, 3/8"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.375"" (9.53mm, 3/8"") - Outer Dia X 100.0' (30.48m)"
"Tubular Ground Braid 0.375"" (9.53mm, 3/8"") - Outer Dia X 25.0' (7.62m)"
"Tubular Ground Braid 0.375"" (9.53mm, 3/8"") - Outer Dia X 250.0' (76.20m) 36 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 16.4' (5.00m) 36 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 164.0' (50.00m) 36 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 164.0' (50.00m)"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 3.3' (1.00m) 36 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 3.3' (1.00m)"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 328.1' (100.00m) 34 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 328.1' (100.00m)"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X 82.0' (25.00m) 36 AWG"
"Tubular Ground Braid 0.394"" (10.00mm) - Inner Dia X Enter Number of Meters in Order Quantity 36 AWG"
"Tubular Ground Braid 0.492"" (12.50mm) - Inner Dia X 16.4' (5.00m) 36 AWG"
"Tubular Ground Braid 0.492"" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.492"" (12.50mm) - Inner Dia X 328.1' (100.00m) 34 AWG"
"Tubular Ground Braid 0.492"" (12.50mm) - Inner Dia X 328.1' (100.00m) 36 AWG"
"Tubular Ground Braid 0.492"" (12.50mm) - Inner Dia X Enter Number of Meters in Order Quantity 36 AWG"
"Tubular Ground Braid 0.500"" (12.70mm, 1/2"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.500"" (12.70mm, 1/2"") - Outer Dia X 100.0' (30.48m)"
"Tubular Ground Braid 0.500"" (12.70mm, 1/2"") - Outer Dia X 25.0' (7.62m)"
"Tubular Ground Braid 0.500"" (12.70mm, 1/2"") - Outer Dia X 50.0' (15.24m) 36 AWG"
"Tubular Ground Braid 0.591"" (15.00mm) - Inner Dia X 164.0' (50.00m) 32 AWG"
"Tubular Ground Braid 0.625"" (15.88mm, 5/8"") - Outer Dia X 100.0' (30.48m) 34 AWG"
"Tubular Ground Braid 0.625"" (15.88mm, 5/8"") - Outer Dia X 50.0' (15.24m) 34 AWG"
"Tubular Ground Braid 0.781"" (19.84mm, 25/32"") - Outer Dia X 100.0' (30.48m) 36 AWG"
"Tubular Ground Braid 0.781"" (19.84mm, 25/32"") - Outer Dia X 50.0' (15.24m) 36 AWG"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 154.2' (47.00m)"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 16.4' (5.00m)"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 164.0' (50.00m) 30 AWG"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 164.0' (50.00m)"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 3.3' (1.00m)"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X 328.1' (100.00m)"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X Enter Number of Meters in Order Quantity 36 AWG"
"Tubular Ground Braid 0.787"" (20.00mm) - Inner Dia X Enter Number of Meters in Order Quantity"
"Tubular Ground Braid 0.875"" (22.23mm, 7/8"") - Outer Dia X 100.0' (30.48m) 30 AWG"
"Tubular Ground Braid 0.875"" (22.23mm, 7/8"") - Outer Dia X 50.0' (15.24m) 30 AWG"
"Tubular Ground Braid 0.984"" (25.00mm) - Inner Dia X 164.0' (50.00m) 30 AWG"
"Tubular Ground Braid 1.000"" (25.40mm) - Outer Dia X 100.0' (30.48m) 30 AWG"
"Tubular Ground Braid 1.000"" (25.40mm) - Outer Dia X 25.0' (7.62m) 30 AWG"
"Tubular Ground Braid 1.000"" (25.40mm) - Outer Dia X 50.0' (15.24m) 30 AWG"
"Tubular Ground Braid 1.125"" (28.58mm, 1 1/8"") - Outer Dia X 100.0' (30.48m) 30 AWG"
"Tubular Ground Braid 1.125"" (28.58mm, 1 1/8"") - Outer Dia X 50.0' (15.24m) 30 AWG"
"Tubular Ground Braid 1.181"" (30.00mm, 1 3/16"") - Inner Dia X 164.0' (50.00m) 32 AWG"
"Tubular Ground Braid 1.375"" (34.93mm, 1 3/8"") - Outer Dia X 100.0' (30.48m) 30 AWG"
"Tubular Ground Braid 1.375"" (34.93mm, 1 3/8"") - Outer Dia X 50.0' (15.24m) 30 AWG"
"Tubular Ground Braid 1.500"" (38.10mm, 1 1/2"") - Outer Dia X 100.0' (30.48m) 30 AWG"
"Tubular Ground Braid 1.500"" (38.10mm, 1 1/2"") - Outer Dia X 25.0' (7.62m) 30 AWG"
"Tubular Ground Braid 1.500"" (38.10mm, 1 1/2"") - Outer Dia X 50.0' (15.24m) 30 AWG"
"Tubular Ground Braid 2.250"" (57.15mm, 2 1/4"") - Outer Dia X 100.0' (30.48m) 30 AWG"
"Tubular Ground Braid 2.250"" (57.15mm, 2 1/4"") - Outer Dia X 50.0' (15.24m) 30 AWG"
3M CABLE GROUNDING KITS
3M GROUND BRAID #4, U-SHAPE, 4.7
3M GROUND STRAP GS-1, 4.75 IN X
3M GROUND STRAP GS-2, 7.12 IN X
3M GROUND STRAP GS-3, 6.87 IN X
3M GROUNDING SHIELD KIT GSK-22,
3M GROUNDING SHIELD KIT GSK-34,
3M GROUNDING SHIELD KIT GSK-56,
3M HI-AMP ACCESSORY GROUNDING KI
AC-4800-AA59569R36T0 078 1=1M
AC-4800-AA59569R36T0 156 1=1M
AC-4800-AA59569R36T0 500 1=1M
ADJUSTABLE ERGO WRIST STRAP WITH
ADJUSTABLE HEEL GROUNDER CUP STY
ADJUSTABLE HEEL GROUNDER, QUICK
ADJUSTABLE WRIST BAND MAROON, BA
ADJUSTABLE WRIST SRAP BLUE, WITH
ADJUSTABLE WRIST STRAP MAROON, W
ADJUSTABLE WRIST STRAP, 1/8 (4MM
ADJUSTABLE WRIST STRAP, MAROON 6
ANTISTATIC WRIST STRAP FOR ESD M
ANTISTATIC/ESD WRIST STRAP
B9008 GRN STANDARD ADJUSTABLE W
Cord (For Mats) 10' (3.05m) Black
Cord (For Mats) 15' (4.57m) 1 MOhms Black
Cord (For Mats, Wrist Straps) 10' (3.05m) 1 MOhms Black
Cord (For Mats, Wrist Straps) 15' (4.57m) 0 Ohms Green
Cord (For Mats, Wrist Straps) 15' (4.57m) 1 MOhms Black
Cord (For Wrist Straps) 10' (3.05m) Green, Yellow Stripe
Cord (For Wrist Straps) 12' (3.66m) 1 MOhms Black
Cord (For Wrist Straps) 12' (3.66m) 1 MOhms
Cord (For Wrist Straps) 15' (4.57m) 10 Ohms Black, Green
Cord (For Wrist Straps) 6' (1.83m) 1 MOhms Black
ESD ANTI STATIC WRIST STRAP
ESD HEEL GROUNDER, CUP BLACK
ESD HEEL STRAP
ESD/ANTISTATIC HEEL STRAP
GROUND BRAID TUBULAR METER
Ground Braid X
GROUND CORD FOR ESD MAT (6 FEET)
GROUNDING BLOCK DUAL RECEPTACLE,
Heel Strap (Disposable) One Size Black, Yellow
Heel Strap (Sole Coverage) Large 1 MOhms Black
Heel Strap (Sole Coverage) Medium 1 MOhms Blue
Heel Strap (Sole Coverage) Medium Yellow
Heel Strap (Sole Coverage) One Size 1 MOhms Blue
Heel Strap (Sole Coverage) One Size 1 MOhms Yellow
Heel Strap (Sole Coverage) One Size Blue, Gray
Heel Strap (Sole Coverage) Small 1 MOhms Black
Heel Strap (Toe Coverage) One Size 1 MOhms Black
Heel Strap 1 MOhms Black, Blue
Heel Strap 1 MOhms Black, Green
Heel Strap 1 MOhms Black
Heel Strap 1 MOhms Blue, Gray, Red
Heel Strap 1.5' (0.46m) One Size 1 MOhms Black
Heel Strap 2' (0.61m) One Size 1 MOhms Black, Blue
Heel Strap One Size 1 MOhms Black, Green
Heel Strap One Size 1 MOhms Black, Orange
Heel Strap One Size 1 MOhms Black, Red
Heel Strap One Size 1 MOhms Black
Heel Strap One Size 1 MOhms Blue
Heel Strap One Size 2 MOhms Black
Heel Strap One Size Black, Blue
Heel Strap One Size Black
PINK ADJUSTABLE WRIST STRAP BAN
RAY-103-30.0(50)
RAY-90-12.5(100)CK11 00
SOLE GROUND, 1 MEG, LARGE
SOLE GROUND, 1 MEG, MEDIUM
SOLE GROUND, 1 MEG, SMALL
SOLE GROUND, 1 MEG, X-SMALL
SOLE GROUND, 2 MEG, LARGE
SOLE GROUND, 2 MEG, MEDIUM
SOLE GROUND, 2 MEG, SMALL
SOLE GROUND, 2 MEG, X-SMALL
Tubular Ground Braid X 492.1' (150.00m) 28 AWG
WELLER ESD CONNECTION SET
Wrist Strap (Disposable) Black, Yellow
Wrist Strap 1 MOhms Blue
Wrist Strap 1 MOhms Maroon
Wrist Strap One Size Blue
Wrist Strap One Size Light Blue
Wrist Strap with Cord 12' (3.66m) 1 MOhms Black
Wrist Strap with Cord 12' (3.66m) 1 MOhms Blue
Wrist Strap with Cord 12' (3.66m) 1 MOhms Maroon
Wrist Strap with Cord 12' (3.66m) One Size 1 MOhms Black, Blue
Wrist Strap with Cord 12' (3.66m) One Size 1 MOhms Black
Wrist Strap with Cord 12' (3.66m) One Size 1 MOhms Blue
Wrist Strap with Cord 12' (3.66m) One Size 1 MOhms Light Blue
Wrist Strap with Cord 2' (0.61m) One Size Blue
Wrist Strap with Cord 5' (1.52m) 1 MOhms Black
Wrist Strap with Cord 6' (1.83m) 1 MOhms Black
Wrist Strap with Cord 6' (1.83m) 1 MOhms Blue
Wrist Strap with Cord 6' (1.83m) 1 MOhms Maroon
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black, Blue
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Blue
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Light Blue
WRISTBAND ELSTC BL BAND

<< Prev