U.S. Plastic Corporation Datasheets for Totes and Bins
Totes and bins are containers used for the storage and handling of parts and materials
Totes and Bins: Learn more
| Product Name | Notes |
|---|---|
| Bottle carrier holds eight 500ml, six 1l, or two 4l bottles. Manufactured from 3mm corrugated HDPE plastic. Carrier makes transporting bottles and other lab essentials safer and easier. Versatile, durable... | |
| Container is great for the storing and shipping of parts. Made of high-impact polypropylene, it's tough enough to stand up to being shipped multiple times. Water, oil, and grease proof. | |
| Our finest Jerrican, blow molded linear polyethylene with 52" gum rubber tubing 7/16" OD, 5/16" ID, attached with easy to use ramp clamp, for dispensing. Is lab quality, heavy duty,... | |
| Our finest polyethylene bottles and carboys, with 52" gum rubber tubing 7/16" OD 5/16" ID. Attached with easy to use ramp clamp. White only. 1/2 - 2 gallon packaged 6... | |
| Quantums exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front... | |
| Seamless construction, rounded corners and smooth walls for easy cleaning. Lightweight for easy transport. 3" extra wide casters are front fixed and rear swivel. Meets FDA requirements. USDA Meat & | |
| Seamless construction, rounded corners and smooth walls for easy cleaning. The patent pending scoop hook system allows the scoop to be stored inside the bin and out of the product... | |
| The Rolling Tote is designed for light commercial parts storage and transport. Excellent for storing and transporting hand held tools; MRO items; or single unit storage for multiple uses. Features... | |
| The ultimate storage and transport container. Made of commercial grade material to withstand heavy duty use. Features easy access handles for convenient mobility. Holes in handle allow water to drain,... | |
| These bins are the perfect size for attaching to a cart and making clean up fast and easy. Convert the utility cart to an attractive, efficient bussing system with use... | |
| These Corrugated Nesting Totes can be used to organize materials and save space. They are constructed for 100% polyethylene. Totes are wire reinforced and sonic welded for durability and strength. |
| << Prev |