TE Connectivity Power Cable Terminations BM0693-011

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 78 MM  [1.338 - 3.071 INCH ] Sheath Outside Diameter : 0 - 120 MM  [0 - 4.724 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 72 Industry Standards Compatible With Approved Standards Products : IEC 60840 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 78 MM  [1.338 - 3.071 INCH ] Sheath Outside Diameter : 0 - 120 MM  [0 - 4.724 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 72 Industry Standards Compatible With Approved Standards Products : IEC 60840 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - BM0693-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
BM0693-011
Power Cable Terminations BM0693-011
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 78 MM  [1.338 - 3.071 INCH ] Sheath Outside Diameter : 0 - 120 MM  [0 - 4.724 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 72 Industry Standards Compatible With Approved Standards Products : IEC 60840 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range : 34 - 78 MM  [1.338 - 3.071 INCH ]
  • Sheath Outside Diameter : 0 - 120 MM  [0 - 4.724 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 72

Industry Standards


  • Compatible With Approved Standards Products : IEC 60840

Operation/Application


  • Power Component Application Type : Indoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
  • Shelf Life : 2 Years
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number BM0693-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 150977-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Data Bus Terminators - 062135-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 139905-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
View Details
SolderSleeve Shield Terminators - 307083-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details