TE Connectivity Power Cable Terminations BM6568-011

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Housing Features Armoring : Adaptable Industry Standards Design Specification : IEC 60840 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Polymeric Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Housing Features Armoring : Adaptable Industry Standards Design Specification : IEC 60840 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Polymeric Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - BM6568-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
BM6568-011
Power Cable Terminations BM6568-011
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 2500 Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Housing Features Armoring : Adaptable Industry Standards Design Specification : IEC 60840 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Polymeric Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 95 - 2500
  • Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ]
  • Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 145

Housing Features


  • Armoring : Adaptable

Industry Standards


  • Design Specification : IEC 60840

Operation/Application


  • Application Type : Indoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : Polymeric
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Cold Applied
  • Product Family : 748
  • Shelf Life : 2 Years
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number BM6568-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 039735-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 256049-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 263995-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 1795440004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details