TE ConnectivitySolderSleeve Shield TerminatorsA65903-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Dielectric Outside Diameter (Max) : 4.32 MM [.17 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards Government Qualified : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Dielectric Outside Diameter (Max) : 4.32 MM [.17 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards Government Qualified : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ] Dielectric Outside Diameter (Max) : 4.32 MM [.17 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards Government Qualified : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Configuration Features
Pre-Installed Lead : No
Dimensions
Compatible Jacket Diameter Range : 4.3 MM [.169 INCH ]
Dielectric Outside Diameter (Max) : 4.32 MM [.17 INCH ]
Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ]
Product Length : 16.5 MM [.65 INCH ]
Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ]
Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards
Government Qualified : No
Product Type Features
Interconnect Device Splice Type : Shield Terminator
Temperature Indicator : Yes
Temperature Indicator Type : Fusible Ring
Usage Conditions
Operating Temperature (Max) : 200 DEGC [392 DEGF ]