TE Connectivity SolderSleeve Shield Terminators C17488-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - C17488-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
C17488-000
SolderSleeve Shield Terminators C17488-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ] Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 7 MM  [.276 INCH ]
  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Product Length : 41 MM  [1.61 INCH ]
  • Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ]
  • Shield Outside Diameter (Min) : 3.7 MM  [.145 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C17488-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 1-2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 344463-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 232065N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 219271N005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details