TE Connectivity Power Cable Terminations C25441-076

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Product Type Features Insulation : Plastic Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : Unlimited Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Product Type Features Insulation : Plastic Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : Unlimited Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - C25441-076 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
C25441-076
Power Cable Terminations C25441-076
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Product Type Features Insulation : Plastic Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : Unlimited Usage Conditions Operating Temperature Range (DEGC) : 0 - 95

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 50 - 120

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 20.8/36(42)

Industry Standards


  • Design Specification : HD CENELEC 629.1

Operation/Application


  • Application Type : Outdoor

Product Type Features


  • Insulation : Plastic
  • Mechanical Lug Included (Shield) : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Shelf Life : Unlimited

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C25441-076
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 298539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 066638-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 112647-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 065211-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details