TE Connectivity Power Cable Terminations C17479-062

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Polish Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Polish Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - C17479-062 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
C17479-062
Power Cable Terminations C17479-062
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 50 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Polish Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : Yes
  • Mechanical Lug Included (M16, Conductor) : No

Dimensions


  • Cross-Section Range (MMSQ) : 50 - 150

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : Polish

Product Availability


  • Power Cable Termination Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Insulation : Polymeric
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C17479-062
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 255167-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 186363-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 284303-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2259766-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details