TE Connectivity SolderSleeve Shield Terminators C31639-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - C31639-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
C31639-000
SolderSleeve Shield Terminators C31639-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C31639-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 046205-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 185652-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 0657620002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 015105-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details