TE Connectivity SolderSleeve Shield Terminators C69419-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W2) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W2) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - C69419-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
C69419-000
SolderSleeve Shield Terminators C69419-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W2) Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 41 MM  [1.61 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded (W2)

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : XL Polyethylene

Dimensions


  • Compatible Jacket Diameter Range : 2.7 MM  [.105 INCH ]
  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 41 MM  [1.61 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ]
  • Wire Size (MMSQ) : .34 - .4
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C69419-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 302634-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259523-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 148308-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 092965-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details