TE Connectivity SolderSleeve Shield Terminators A87947-000

Description
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 2.65 MM  [.104 INCH ] Dielectric Outside Diameter (Max) : 2.67 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead Wire Size (CMA) : 640 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 2.65 MM  [.104 INCH ] Dielectric Outside Diameter (Max) : 2.67 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead Wire Size (CMA) : 640 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - A87947-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
A87947-000
SolderSleeve Shield Terminators A87947-000
Body Features Lead Color : Braid Lead Plating Material : Nickel Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Dimensions Compatible Jacket Diameter Range : 2.65 MM  [.104 INCH ] Dielectric Outside Diameter (Max) : 2.67 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Pre-Installed Lead Wire Size (CMA) : 640 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Body Features


  • Lead Color : Braid
  • Lead Plating Material : Nickel

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : Braid

Dimensions


  • Compatible Jacket Diameter Range : 2.65 MM  [.104 INCH ]
  • Dielectric Outside Diameter (Max) : 2.67 MM  [.105 INCH ]
  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Pre-Installed Lead Wire Size (CMA) : 640
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ]
  • Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A87947-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 248047-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 006843-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 092488N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 226803-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details