TE Connectivity Power Cable Terminations A08168-000

Description
Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : CENELEC 50393 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 750
Request a Quote
Description
Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : CENELEC 50393 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - A08168-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
A08168-000
Power Cable Terminations A08168-000
Body Features Insulation Material : Paper Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Voltage Class (KV) : 1 Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : CENELEC 50393 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 750

Body Features


  • Insulation Material : Paper

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 120 - 240

Electrical Characteristics


  • Voltage Class (KV) : 1

Housing Features


  • Armoring Material : Tape

Industry Standards


  • Compatible With Approved Standards Products : CENELEC 50393

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (M12, Conductor)
  • Shelf Life : Unlimited
  • Termination Length (MM) : 750
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A08168-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 065762-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 151550-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 263641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259749-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details