TE Connectivity SolderSleeve Shield Terminators C20235-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 9.2 MM  [.362 INCH ] Expanded Inside Diameter (Min) : 9.2 MM  [.362 INCH ] Product Length : 35.5 MM  [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Shield Outside Diameter (Min) : 4.5 MM  [.177 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 9.2 MM  [.362 INCH ] Expanded Inside Diameter (Min) : 9.2 MM  [.362 INCH ] Product Length : 35.5 MM  [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Shield Outside Diameter (Min) : 4.5 MM  [.177 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - C20235-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
C20235-000
SolderSleeve Shield Terminators C20235-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 9.2 MM  [.362 INCH ] Expanded Inside Diameter (Min) : 9.2 MM  [.362 INCH ] Product Length : 35.5 MM  [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Shield Outside Diameter (Min) : 4.5 MM  [.177 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 9.2 MM  [.362 INCH ]
  • Expanded Inside Diameter (Min) : 9.2 MM  [.362 INCH ]
  • Product Length : 35.5 MM  [1.4 INCH ]
  • Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ]
  • Shield Outside Diameter (Min) : 4.5 MM  [.177 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C20235-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 089785-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 063567-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 124731-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 151550-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details