TE Connectivity
SolderSleeve Shield Terminators
A69452-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Recovered Inside Diameter (Max) : 1.14 MM [.045 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Recovered Inside Diameter (Max) : 1.14 MM [.045 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Recovered Inside Diameter (Max) : 1.14 MM [.045 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 105
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ]
- Recovered Inside Diameter (Max) : 1.14 MM [.045 INCH ]
- Wire Size (MMSQ) : .34 - .25
- Wire Size (AWG) : 22 - 24
Product Type Features
- SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions
- Operating Temperature (Max) (DEGC) : 125
- Wire Temperature (Max) (DEGC) : 105
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
A69452-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details