TE Connectivity Power Cable Terminations CB2528-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.41 - 20.65 MM  [.528 - .813 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 26.67 - 35.56 MM  [1.05 - 1.4 INCH ] Length (Installed) : 508 MM  [20 INCH ] Sheath Outside Diameter : 48.26 MM  [1.9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.41 - 20.65 MM  [.528 - .813 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 26.67 - 35.56 MM  [1.05 - 1.4 INCH ] Length (Installed) : 508 MM  [20 INCH ] Sheath Outside Diameter : 48.26 MM  [1.9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CB2528-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CB2528-000
Power Cable Terminations CB2528-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.41 - 20.65 MM  [.528 - .813 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 26.67 - 35.56 MM  [1.05 - 1.4 INCH ] Length (Installed) : 508 MM  [20 INCH ] Sheath Outside Diameter : 48.26 MM  [1.9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 13.41 - 20.65 MM  [.528 - .813 INCH ]
  • Compatible Conductor Range (AWGKC) : 4/0 - 500
  • Compatible Insulation Diameter Range : 26.67 - 35.56 MM  [1.05 - 1.4 INCH ]
  • Length (Installed) : 508 MM  [20 INCH ]
  • Sheath Outside Diameter : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CB2528-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 139905-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
View Details
SolderSleeve Shield Terminators - 208247-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 278157-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 068902-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details