TE Connectivity
SolderSleeve Shield Terminators
CB0219-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ]
- Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions
- Operating Temperature (Max) : 200 DEGC [392 DEGF ]
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 150
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
CB0219-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details