TE Connectivity Power Cable Terminations 975845-005

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 450 MM  [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 450 MM  [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 975845-005 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
975845-005
Power Cable Terminations 975845-005
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 450 MM  [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 450 MM  [17.716 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 70

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 975845-005
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 301439-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 254625-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 173210-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 109765-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details