Body Features Insulation Material : Paper
Configuration Features Number of Cores : 3
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70
Electrical Characteristics Voltage Class (KV) : 1
Housing Features Armoring Material : Tape
Industry Standards Compatible With Approved Standards Products : CENELEC 50393
Operation/Applicatio
n Power Component Application Type : Outdoor, Indoor
Other Installation Instruction : Russian
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 750
Body Features
- Insulation Material : Paper
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 25 - 70
Electrical Characteristics
Housing Features
Industry Standards
- Compatible With Approved Standards Products : CENELEC 50393
Operation/Application
- Power Component Application Type : Outdoor, Indoor
Other
- Installation Instruction : Russian
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Heat Shrink
- Power Component Options : Mechanical Lug Included (M12, Conductor)
- Shelf Life : Unlimited
- Termination Length (MM) : 750