TE Connectivity Power Cable Terminations 873902-011

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 19/33(36) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 19/33(36) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 873902-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
873902-011
Power Cable Terminations 873902-011
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : 19/33(36) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 1

Electrical Characteristics


  • Voltage Class (KV) : 19/33(36)

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Tape/Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 873902-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 327534-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259750-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 187788N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details