TE Connectivity Power Cable Terminations C25441-070

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield) Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield) Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - C25441-070 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
C25441-070
Power Cable Terminations C25441-070
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield) Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 50 - 120

Electrical Characteristics


  • Voltage Class (KV) : 20.8/36(42)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Product Type Features


  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (Shield)
  • Shelf Life : Unlimited

Usage Conditions


  • Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C25441-070
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259523-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 312172-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 062806-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Data Bus Terminators - 150977-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details