Configuration Features Number of Cores : 1
Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No
Dimensions Cross-Section Range (MMSQ) : 70 - 150
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12
Industry Standards Design Specification : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1
Operation/Applicatio
n Application Type : Indoor
Other Installation Instruction : Russian
Product Availability Power Cable Termination Product Availability : CIS, Russia
Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Configuration Features
Contact Features
- Mechanical Lug Included (M12, Conductor) : Yes
- Mechanical Lug Included (M16, Conductor) : No
Dimensions
- Cross-Section Range (MMSQ) : 70 - 150
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 12
Industry Standards
- Design Specification : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1
Operation/Application
- Application Type : Indoor
Other
- Installation Instruction : Russian
Product Availability
- Power Cable Termination Product Availability : CIS, Russia
Product Type Features
- Cable Shield Style : Wire Copper
- Insulation : Polymeric
- Power Cable Termination Technology : Heat Shrink
- Product Family : Raychem