TE Connectivity SolderSleeve Shield Terminators 921639-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 29.97 MM  [1.18 INCH ] Recovered Inside Diameter (Max) : 19.81 MM  [.78 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 29.97 MM  [1.18 INCH ] Recovered Inside Diameter (Max) : 19.81 MM  [.78 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 921639-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
921639-000
SolderSleeve Shield Terminators 921639-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 29.97 MM  [1.18 INCH ] Recovered Inside Diameter (Max) : 19.81 MM  [.78 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 29.97 MM  [1.18 INCH ]
  • Recovered Inside Diameter (Max) : 19.81 MM  [.78 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 921639-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 039735-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 222963-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 209211-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 001885-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details