TE Connectivity SolderSleeve Shield Terminators C18976-000

Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.45 MM  [.098 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Recovered Inside Diameter (Max) : 2.49 MM  [.098 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.45 MM  [.098 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Recovered Inside Diameter (Max) : 2.49 MM  [.098 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - C18976-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
C18976-000
SolderSleeve Shield Terminators C18976-000
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.45 MM  [.098 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Recovered Inside Diameter (Max) : 2.49 MM  [.098 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : Green
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 2.45 MM  [.098 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Recovered Inside Diameter (Max) : 2.49 MM  [.098 INCH ]

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : None
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C18976-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 176745-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2197668-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 120411-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details