TE Connectivity Coax Cable Termination 955477-000

Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 21.5 MM , 17 MM  [.67 INCH , .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 21.5 MM , 17 MM  [.67 INCH , .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 955477-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
955477-000
Coax Cable Termination 955477-000
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 21.5 MM , 17 MM  [.67 INCH , .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/White With Black Stripe
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ]
  • Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ]
  • Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ]
  • Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (MMSQ) : .24
  • Product Length : 21.5 MM , 17 MM  [.67 INCH , .85 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 955477-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 139321-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 173210-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 111137-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details