TE Connectivity Power Cable Terminations C47818-064

Description
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M16, Conductor) Termination Length (MM) : 450
Request a Quote
Description
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M16, Conductor) Termination Length (MM) : 450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - C47818-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
C47818-064
Power Cable Terminations C47818-064
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M16, Conductor) Termination Length (MM) : 450

Body Features


  • Insulation Material : Paper (PILC)

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Sheath Aluminium, Sheath Lead
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (M16, Conductor)
  • Termination Length (MM) : 450
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C47818-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 109858-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2259767-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 3448480001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 114825-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details