TE Connectivity SolderSleeve Shield Terminators C72492-000

Description
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - C72492-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
C72492-000
SolderSleeve Shield Terminators C72492-000
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/81 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Body Features


  • Lead Color : White
  • Lead Plating Material : Silver
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : AS22759/81

Dimensions


  • Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ]
  • Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ]
  • Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (CMA) : 475
  • Pre-Installed Lead Wire Size (MMSQ) : .24
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ]
  • Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ]

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C72492-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 1-2819073-6 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 186727-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 148308-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details