TE Connectivity Power Cable Terminations A00805-069

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : Russia, CIS Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : Russia, CIS Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - A00805-069 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
A00805-069
Power Cable Terminations A00805-069
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : Russia, CIS Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : No
  • Mechanical Lug Included (M16, Conductor) : No

Dimensions


  • Cross-Section Range (MMSQ) : 95 - 240

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 12

Industry Standards


  • Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Application Type : Indoor

Other


  • Installation Instruction : Slovak

Product Availability


  • Power Cable Termination Product Availability : Russia, CIS

Product Type Features


  • Cable Shield Style : Wire Copper
  • Insulation : Polymeric
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A00805-069
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 048801-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 063097-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 1795440004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 020281-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details