TE Connectivity SolderSleeve Shield Terminators 932425N002

Description
Body Features Lead Color : Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Jacket Outside Diameter : 4.3 MM  [.17 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Body Features Lead Color : Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Jacket Outside Diameter : 4.3 MM  [.17 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 932425N002 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
932425N002
SolderSleeve Shield Terminators 932425N002
Body Features Lead Color : Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Jacket Outside Diameter : 4.3 MM  [.17 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105

Body Features


  • Lead Color : Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ]
  • Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ]
  • Jacket Outside Diameter : 4.3 MM  [.17 INCH ]
  • Overall Length : 16.5 MM  [.65 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ]
  • Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ]

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 932425N002
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 035869-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 249727-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 024015-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 203862-007 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details