TE Connectivity SolderSleeve Shield Terminators 956012-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 956012-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
956012-000
SolderSleeve Shield Terminators 956012-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 7 MM  [.276 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 7 MM  [.276 INCH ]
  • Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ]
  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Product Length : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 175 DEGC  [347 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 956012-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 060060-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
 - 1616049 - RS Components, Ltd.
TE Connectivity
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
Power Cable Terminations - 1-2819073-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 193729-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details