TE Connectivity SolderSleeve Shield Terminators 898251N003

Description
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Jacket Outside Diameter : 5.95 MM  [.234 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .32 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Jacket Outside Diameter : 5.95 MM  [.234 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .32 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 898251N003 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
898251N003
SolderSleeve Shield Terminators 898251N003
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Jacket Outside Diameter : 5.95 MM  [.234 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .32 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Plating Material : Nickel
  • Lead Stranding : 40x38 AWG

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : Braid Strap

Dimensions


  • Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ]
  • Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ]
  • Jacket Outside Diameter : 5.95 MM  [.234 INCH ]
  • Overall Length : 19.1 MM  [.75 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .32
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 898251N003
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 048673-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 118577N007 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 068902-044 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
3 suppliers