TE Connectivity Power Cable Terminations A00805-076

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Lithuanian, Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Lithuanian, Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - A00805-076 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
A00805-076
Power Cable Terminations A00805-076
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Lithuanian, Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 240

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : Lithuanian, Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A00805-076
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 024079-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 126235-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 118577N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 112647-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details