TE Connectivity
SolderSleeve Shield Terminators
899774-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ]
- Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Product Type Features
- SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
899774-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details